- Brand : Case Logic
- Product name : BNW-24-BLACK
- Product code : BNW-24 BLACK
- Category : Optical Disc Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 14513
- Info modified on : 22 May 2023 17:12:54
-
Long product name Case Logic BNW-24-BLACK
:
24 Capacity Nylon CD / DVD Wallet
-
Case Logic BNW-24-BLACK
:
- Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface
- Durable nylon exterior keeps your belongings safe
- Pages are not removable -
Short summary description Case Logic BNW-24-BLACK
:
Case Logic BNW-24-BLACK, Black, Nylon, 178 mm, 165 mm, 38 mm, 181 g
-
Long summary description Case Logic BNW-24-BLACK
:
Case Logic BNW-24-BLACK. Product colour: Black, Material: Nylon. Width: 178 mm, Depth: 165 mm, Height: 38 mm
Embed the product datasheet into your content
Design | |
---|---|
Product colour | Black |
Material | Nylon |
Weight & dimensions | |
---|---|
Width | 178 mm |
Depth | 165 mm |
Height | 38 mm |
Weight | 181 g |