Denon AVR-X3000 105 W 7.1 channels Surround 3D Black

  • Brand : Denon
  • Product name : AVR-X3000
  • Product code : AVRX3000BK
  • GTIN (EAN/UPC) : 4582116369319
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 31077
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Denon AVR-X3000 105 W 7.1 channels Surround 3D Black :

    7.1ch, AV Receiver, DTS-Neo:X, 2x HDMI out, AirPlay, Spotify, 4k video scaling

  • Short summary description Denon AVR-X3000 105 W 7.1 channels Surround 3D Black :

    Denon AVR-X3000, 105 W, 7.1 channels, Surround, 135 W, 0.08%, 200 mV

  • Long summary description Denon AVR-X3000 105 W 7.1 channels Surround 3D Black :

    Denon AVR-X3000. Power output per channel (20-20KHz@8 Ohm): 105 W, Audio output channels: 7.1 channels, Receiver type: Surround. Speakers connectivity type: Banana connector, Connectivity technology: Wired. Audio formats supported: AAC, FLAC, MP3, WAV, WMA, Image formats supported: JPG. Supported radio bands: AM, FM, Internet radio services supported: Spotify, vTuner, RDS features: PTY, TP. Supported video modes: 1080i, 1080p, 480p, 576p, 720p

Reviews
Updated:
2013-11-20 10:47:35
Average rating:89
Uk has collected 5 expert reviews for Denon AVR-X3000 105 W 7.1 channels Surround 3D Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
trustedreviews.com
Updated:
2013-11-20 10:47:29
Average rating:0
What is the Denon AVR-X3000 The Denon AVR-X3000 is a home cinema receiver for the enthusiast. It packs in many features that the entry-level buyer simply doesn't need. However, if you're serious about your surround sound this £800 amp has some pretty seri...
hometheaterreview.com
Updated:
2014-11-01 03:32:19
Average rating:90
It's amazing how the simplest of ideas often have profound lasting effects. Eratosthenes, after all, used only the differences in the angles of shadows cast by the noontime solstice sun to calculate the circumference of the earth, some 200 years BCE. Mind...
  • The Denon AVR-X3000 IN-Command 7.2 AV Receiver is a rare beast in the receiver market these days, one that actually stands out from the pack. With its deft mix of consumer-friendly features and custom-friendly tweaks, its advanced control-system support a...