Denon AVR-X4000 125 W 7.2 channels 3D Black

  • Brand : Denon
  • Product name : AVR-X4000
  • Product code : AVRX4000BK
  • GTIN (EAN/UPC) : 4582116369296
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19025
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Denon AVR-X4000 125 W 7.2 channels 3D Black :

    7.2ch, AV Receiver, D.D.S.C.-HD, Denon Link HD, 3x HDMI out, AirPlay, Spotify, 4k video scaling

  • Short summary description Denon AVR-X4000 125 W 7.2 channels 3D Black :

    Denon AVR-X4000, 125 W, 7.2 channels, 165 W, 0.008%, 200 mV, 47000 Ω

  • Long summary description Denon AVR-X4000 125 W 7.2 channels 3D Black :

    Denon AVR-X4000. Power output per channel (20-20KHz@8 Ohm): 125 W, Audio output channels: 7.2 channels, Power output per channel (1KHz@6 Ohm): 165 W. Speakers connectivity type: Banana connector, Connectivity technology: Wired. Audio formats supported: AAC, FLAC, MP3, WAV, WMA, Image formats supported: JPG. Supported radio bands: FM, Internet radio services supported: Spotify, vTuner, RDS features: PTY, TP. Supported video modes: 1080i, 1080p, 480p, 576p, 720p

Reviews
Updated:
2013-11-20 10:47:21
Average rating:87
Uk has collected 13 expert reviews for Denon AVR-X4000 125 W 7.2 channels 3D Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
trustedreviews.com
Updated:
2013-11-20 10:47:10
Average rating:0
What is the Denon AVR-X4000? Denon makes some of the best affordable home cinema receivers, but right near the top of its range you'll find some rather more serious kit. Like the £1,200 Denon AVR-X4000. Denon AVR-X4000 - Features This is a receiver for se...
homecinemachoice.com
Updated:
2013-12-12 12:25:14
Average rating:80
Denon has high hopes for its 2013 X-series of AV receivers, with the new range boasting an unapologetically modernistic feature set and some welcome refinements, including a reworked user interface, clearer front panel display and hand-holding Setup Assis...
  • Engaging multichannel delivery, generous connectivity, excellent network streaming and content support, versatile multiroom options...
  • At times, almost too refined, no Bluetooth, ugly remote, not quite as intuitive as Denon would have us believe, only seven channels of amplification...
whathifi.com
Updated:
2013-12-21 09:08:32
Average rating:80
The Denon AVR-X4000 started life costing £1200, then had its price lowered to just £900. And that makes it a decent proposition for your living room. Its sparkling clear sound and crisp edges make it an arresting listen, but it's not without its faults...
  • Clear, detailed sound, Crisp, clean edges, Fast, agile performance, Good connectivity and streaming features, Price...
  • Can sound a bit hardedged, Bass could be a little more authoritative, Treble lacks a little refinement...
avforums.com
Updated:
2014-03-20 04:35:54
Average rating:80
When Denon launched their new X Series of AV receivers last year, they promised a brave new world. The manufacturer declared that the complex, intimidating and unattractive AV receiver was a thing of the past. Instead they would replace the traditional bl...
  • Detailed and lively sound, Plenty of bass, Easy to setup, Attractive design, Good connectivity, Price...
  • Can sound a bit clinical, Bass could be better integrated...
insideci.co.uk
Updated:
2015-12-10 11:45:55
Average rating:80
Denon's AVR-X4000 (also known as the Denon AVRX4000B) represents a significant refresh of the brand's once dominant AV receiver range. It comes with a comprehensive connected feature set and improved usability. It may not be resolutely high-end, but it's...
  • Those looking to specify a reliable multi-channel AVR, with good system control options and multi-room versatility, should take a closer look at this new mid-range offering. It boasts big bang for buck and sounds great for the price. The receiver is a c...
audioholics.com
Updated:
2013-11-20 10:47:13
Average rating:95
The Denon AVR-X4000 4K Ultra HD Networking Receiver is the replacement to the AVR-3313CI. Although it sports a new model number scheme, much of what we loved about the 3000 series is still here. Denon has somehow managed to put together a new receiver...
  • Listen to network audio and HDMI video simultaneously, HDMI audio for Zone 2 (And Zone 3 if All Zone Stereo is Used), Audyssey MulEQ XT32 & SubEQ HT, Easy to setup and configure...
  • Web Browser control is unrefined...
  • If you read the entirety of this Denon AVR-X4000 receiver review, I bet you could guess what my conclusion will be. This thing rocks! It can do everything I would expect of a $1299 receiver, but doesn’t go too feature happy that it abandons sound qual...