Trendnet TN-200 NAS/storage server Mini Tower Ethernet LAN White

  • Brand : Trendnet
  • Product name : TN-200
  • Product code : TN-200
  • GTIN (EAN/UPC) : 0710931120004
  • Category : NAS & Storage Servers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 36642
  • Info modified on : 21 Oct 2022 10:14:32
  • Warranty: : 2 Years
  • Long product name Trendnet TN-200 NAS/storage server Mini Tower Ethernet LAN White :

    SATAII, 2x 3.5", Gigabit LAN, USB 2.0, RAID 0/1/JBOD, DLNA, Linux, 26W

  • Short summary description Trendnet TN-200 NAS/storage server Mini Tower Ethernet LAN White :

    Trendnet TN-200, NAS, Mini Tower, White

  • Long summary description Trendnet TN-200 NAS/storage server Mini Tower Ethernet LAN White :

    Trendnet TN-200. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: HTTP/HTTPS, LLTD, UPnP, DLNA 1.5, Bonjour, IPv4/IPv6. Chassis type: Mini Tower, Cooling type: Active, Product colour: White. Type: NAS, Device class: Home & Home Office, Number of users: 256 user(s). Operating system installed: Linux, Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2015-01-10 11:07:46
Average rating:86
Uk has collected 3 expert reviews for Trendnet TN-200 NAS/storage server Mini Tower Ethernet LAN White and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Bit-Tech.net
Updated:
2015-01-10 11:07:46
Average rating:81
inc VAT) (ex Tax)If there's one criticism we have of high end NAS boxes from the likes of Synology and QNAP, it's their price. With most diskless 2-bay models starting at around £125, they can be a little too hefty an investment for many people...
  • What the TN-200 lacks in OS style compared to more expensive examples it more than makes up for with surprisingly-good file transfer speeds. In fact, for the most part it out-performed many more expensive NAS boxes and was far from terrible even in its...
smallnetbuilder.com
Updated:
2015-01-10 11:07:44
Average rating:0
Budget-conscious consumers often turn to lesser-known manufacturers for products that offer a lot of value at a very affordable price. Sometimes they find a real bargain and the relatively low price offsets whatever drawbacks the product may have.That's j...
  • Very inexpensive, Time Machine support, IPv6 support, Flexible backup options, Builtin DLNA/iTunes/FTP servers...
  • Admin GUI a bit poky, Fan gets noisy under load, No client backup software bundled, USB 2.0, not USB 3.0 port...