HPE MSA 2040 SAN Dual Controller SFF disk array Rack (2U)

  • Brand : HPE
  • Product name : MSA 2040 SAN Dual Controller SFF
  • Product code : C8R15A
  • Category : Disk Arrays
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 185008
  • Info modified on : 13 Jul 2023 00:56:32
  • Warranty: : 3-year parts only Next Business Day, no labor or on-site support
  • Long product name HPE MSA 2040 SAN Dual Controller SFF disk array Rack (2U) :

    MSA 2040 SAN Dual Controller SFF Storage

  • Short summary description HPE MSA 2040 SAN Dual Controller SFF disk array Rack (2U) :

    HPE MSA 2040 SAN Dual Controller SFF, Serial Attached SCSI (SAS), 2.5", 26.1 kg, Rack (2U)

  • Long summary description HPE MSA 2040 SAN Dual Controller SFF disk array Rack (2U) :

    HPE MSA 2040 SAN Dual Controller SFF. Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 736 mm, Depth: 660 mm, Height: 280 mm, Weight: 26.1 kg

Similar products
HPE
Product code: BV921B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product: MSA 2040
Product code: C8R11AR
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: C8R10AR
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Product code: C8R09A
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Product code: BV921B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Product code: AP768B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Product code: AP767B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Product code: A8003B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Product code: A8002B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product: C8R18A
Product code: C8R18A
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Reviews
Updated:
2014-12-24 03:56:45
Average rating:92
Uk has collected 5 expert reviews for HPE MSA 2040 SAN Dual Controller SFF disk array Rack (2U) and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
crn.com.au
Updated:
2014-12-24 03:56:45
Average rating:0
Fibre Channel (FC) disk arrays are usually too expensive for SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 16Gbits/sec – and it's as affordable as fibre disk arrays come. The 2U cha...
alphr.com
Updated:
2014-12-24 03:56:45
Average rating:83
Fibre channel disk arrays are normally well beyond the means of SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 8/16Gbps speeds – at under £7,000 for the dual controller model on revi...
  • HP delivers a capable fibre channel disk array for sensible money – the MSA 2040 Storage serves up serious performance at a price SMBs can afford...
itpro.co.uk
Updated:
2015-06-28 08:25:23
Average rating:100
HP has always had a sharper focus on SMBs that many other big names in the storage industry and its Modular Storage Arrays (MSAs) have a well-deserved reputation for value. The latest MSAs go even further as they offer a heap of enterprise level features...
  • Automated data tiering, Converged FC/IP SAN data ports, Top value, High expansion, Excellent performance...
  • New web console takes some getting used to, virtual volumes only support manual snapshots...
  • HP's new virtualisation features make one of the best SMB storage arrays on the market even better. The MSA 2040 is easy to deploy and the automated data tiering features boost performance and lower storage costs...