- Brand : WMF
- Product name : 06 3616 6030
- Product code : 06.3616.6030
- Category : Tea Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 12314
- Info modified on : 17 May 2018 20:00:31
-
Short summary description WMF 06 3616 6030 Transparent 1 pc(s) 200 ml
:
WMF 06 3616 6030, Transparent, Glass, Stainless steel, 1 pc(s), Clear, Round, 200 ml
-
Long summary description WMF 06 3616 6030 Transparent 1 pc(s) 200 ml
:
WMF 06 3616 6030. Product colour: Transparent, Material: Glass, Stainless steel, Quantity per pack: 1 pc(s). Volume: 200 ml, Height: 95 mm
Embed the product datasheet into your content
Features | |
---|---|
Product colour | Transparent |
Material | Glass, Stainless steel |
Finish type | Clear |
Form factor | Round |
Features | |
---|---|
Quantity per pack | 1 pc(s) |
Weight & dimensions | |
---|---|
Volume | 200 ml |
Height | 95 mm |