- Brand : Bodum
- Product name : Pilatus
- Product code : 10484-10-12
- Category : Coffee Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 25257
- Info modified on : 17 May 2018 20:00:22
-
Long product name Bodum Pilatus Transparent 6 pc(s) 250 ml
:
Set 6 Pilatus double wall glasses, 0.25 l, 8 oz
-
Short summary description Bodum Pilatus Transparent 6 pc(s) 250 ml
:
Bodum Pilatus, Transparent, Glass, Round, 6 pc(s), Clear, 250 ml
-
Long summary description Bodum Pilatus Transparent 6 pc(s) 250 ml
:
Bodum Pilatus. Product colour: Transparent, Material: Glass, Form factor: Round. Volume: 250 ml, Width: 81 mm, Depth: 81 mm