- Brand : Bodum
- Product name : Pilatus
- Product code : 10485-10
- Category : Coffee Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 9082
- Info modified on : 17 May 2018 20:00:20
-
Long product name Bodum Pilatus Transparent 2 pc(s) 350 ml
:
2 glasses borosilicate glass, double wall, 0.35 l
-
Short summary description Bodum Pilatus Transparent 2 pc(s) 350 ml
:
Bodum Pilatus, Transparent, Glass, Round, 2 pc(s), Clear, 350 ml
-
Long summary description Bodum Pilatus Transparent 2 pc(s) 350 ml
:
Bodum Pilatus. Product colour: Transparent, Material: Glass, Form factor: Round. Volume: 350 ml, Width: 85 mm, Depth: 85 mm