- Brand : Carat
- Product name : TPC-01
- Product code : 15710
- Category : Tripods
- Data-sheet quality : created/standardized by Icecat
- Product views : 7998
- Info modified on : 17 May 2018 20:00:13
-
Short summary description Carat TPC-01 tripod Digital/film cameras 3 leg(s) Black
:
Carat TPC-01, 3 leg(s), Black, 172 cm, 2.42 kg
-
Long summary description Carat TPC-01 tripod Digital/film cameras 3 leg(s) Black
:
Carat TPC-01. Number of legs: 3 leg(s). Height (max): 172 cm, Height (min): 63 cm, Weight: 2.42 kg. Product colour: Black