- Brand : WMF
- Product name : Vitalis Aroma
- Product code : 17.4002.9990
- Category : Steam Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4243
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description WMF Vitalis Aroma steam cooker 1 basket(s) Stainless steel
:
WMF Vitalis Aroma, 1 basket(s), Stainless steel, Stainless steel, 6.5 L, 270 mm, 410 mm
-
Long summary description WMF Vitalis Aroma steam cooker 1 basket(s) Stainless steel
:
WMF Vitalis Aroma. Number of baskets: 1 basket(s), Product colour: Stainless steel, Material: Stainless steel. Width: 270 mm, Depth: 410 mm, Height: 100 mm
Embed the product datasheet into your content
Design | |
---|---|
Number of baskets | 1 basket(s) |
Product colour | Stainless steel |
Material | Stainless steel |
Display | |
Bowl capacity | 6.5 L |
Cool touch handle(s) |
Ergonomics | |
---|---|
Dishwasher-proof parts |
Weight & dimensions | |
---|---|
Width | 270 mm |
Depth | 410 mm |
Height | 100 mm |
Dimensions (WxDxH) | 270 x 410 x 100 mm |
Packaging content | |
---|---|
Recipe book |