- Brand : Bodum
- Product name : Pavina
- Product code : 4557-10-12
- Category : Coffee Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 18335
- Info modified on : 01 Nov 2021 11:35:51
-
Long product name Bodum Pavina Transparent 6 pc(s) 80 ml
:
Pavina, 6 pcs glass, double wall, extra small, 0.08 l
-
Short summary description Bodum Pavina Transparent 6 pc(s) 80 ml
:
Bodum Pavina, Transparent, Glass, Round, 6 pc(s), Clear, 80 ml
-
Long summary description Bodum Pavina Transparent 6 pc(s) 80 ml
:
Bodum Pavina. Product colour: Transparent, Material: Glass, Form factor: Round. Volume: 80 ml, Width: 63 mm, Depth: 63 mm