- Brand : Clarion
- Product name : CZ202EG
- Product code : CZ 202EG
- Category : Car Media Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10594
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Clarion CZ202EG Black
:
CD/USB/MP3/WMA, AUX-in, 4x20W, 1.3kg
-
Short summary description Clarion CZ202EG Black
:
Clarion CZ202EG, Black, 4.0 channels, 20 W, 20 - 20000 Hz, 94 dB, Rotary
-
Long summary description Clarion CZ202EG Black
:
Clarion CZ202EG. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 20 W. Audio formats supported: MP3, WMA. Supported radio bands: FM, LW, MW, FM band range: 87.5 - 108 MHz, LW band range: 153 - 279 kHz. Dimensions (WxDxH): 188 x 190 x 58 mm, Weight: 1.3 kg