Samson C01U Silver

  • Brand : Samson
  • Product name : C01U
  • Product code : SAC01UCW
  • Category : Microphones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9269
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Samson C01U Silver :

    20Hz – 18kHz, 19mm diaphragm, 16-bit, 44.1/48kHz

  • Short summary description Samson C01U Silver :

    Samson C01U, -33 dB, 20 - 18000 Hz, 16 bit, Wired, Silver, 54 mm

  • Long summary description Samson C01U Silver :

    Samson C01U. Microphone sensitivity: -33 dB, Microphone frequency: 20 - 18000 Hz, Bit rate: 16 bit. Connectivity technology: Wired. Product colour: Silver. Width: 54 mm, Depth: 54 mm, Height: 180 mm. Cables included: USB

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2014-09-11 03:51:22
Average rating:78
Uk has collected 10 expert reviews for Samson C01U Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
expertreviews.co.uk
Updated:
2014-09-11 03:51:20
Average rating:60
Most microphones aimed at musicians wont plug into a standard sound card. Samsons CO1U gets around the problem by plugging into a USB port. It works with Windows XPs built-in drivers. You can use the Windows mixer as a basic volume control, but y...
the-gadgeteer.com
Updated:
2014-09-11 03:51:13
Average rating:0
So you want to record your next podcast, voiceover demo, or narrate a video? Ready to step up from your laptop or tablet's built in mic but don't want to destroy your bank account? Let's see what the Samson CO1U Pro USB Microphone has to offer.(All photos...
  • Connect directly to your computer via USB or iPad (needs adapter cable). Good sound for a very reasonable price. Great for a travel kit or simple home setup. Comes with a neat little tabletop tripod.
  • Adjustability limited to whatever your software can do. No controls on the mic itself. Supercardioid pattern only (not adjustable). Apple iOS recording with Apple cable sold separately, and limited to iPad only (no iPhone)...
technewshw.com
Updated:
2014-09-11 03:51:18
Average rating:0
Samson in its 26 years of existence has proved itself as a leader in audio technology. Originally starting out as a company designing wireless microphone systems they have branched out into three distinct brands of products which include Samson, Hart...
  • With the suggested retail price of $149.95 USD the Samson C01U certainly performs as it should. It is solid and well designed as we saw throughout this review. High sensitivity and low SNR make this the ideal choice for most recordings. Another sellin...
about.com
Updated:
2014-09-11 03:51:18
Average rating:80
The Samson CO1U and CO3U pick up where the previously-reviewed C1U leaves off; with the ability to record vocals, acoustic instruments, strings, drums, and whatever else requires good quality sound reproduction, the Samson USB mics are a fast, easy, an...
ocia.net
Updated:
2014-09-11 03:51:18
Average rating:0
For budding musicians on the move, podcasters, and hardcore gamers alike, finding a quality microphone at a decent price can be a real challenge. Today we are going to have a look and listen to the USB Condenser Studio Microphone that comes to us in th...
  • Samson markets the C01U as the first affordable studio-quality condenser microphone with a USB interface. The first thing you notice is the weight of the microphone. It has a heavy gauge mesh grill protecting the diaphragm and has a real meaty, sol...
digitalhomethoughts.com
Updated:
2014-09-11 03:51:20
Average rating:0
Its a podcasters dream. A studio quality mic that plugs directly into your computer without an audio interface? Can it be? Is it the holy grail for podcasters?Read on for the full review! Page 1 of 2 | Goto page 1, 2 Next Discuss this story Last 5 a...
macworld.com
Updated:
2014-09-11 03:51:20
Average rating:80
Recording with a high-quality microphone and a computer has traditionally been a messy process involving a mixer or external adapter, and possibly an external pre-amp. Blue Microphones’ Snowball USB Microphone and Samson Audio’s C01U USB Studio Condens...
  • Easy USB connection; fully powered by USB; dual-capsule design; good sound quality; sturdy, well-designed stand.
  • Bulky for portable use; cable length limited by USB; low output; omni-directional mode still somewhat directional; no software controls; no stereo support.
  • For people who are serious about podcasting, or are looking for a way to record vocals or instruments with their Macs, these USB microphones are worth a look. Neither provides studio-quality results—you’ll need a mixer and a higher-end microph...
macintouch.com
Updated:
2014-09-11 03:51:22
Average rating:0
Samson Technology, well known for its audio products, recently entered the Mac market with a unique USB microphone that bridges the gap between Griffins inexpensive iMic USB audio adapter at the low end and the far more expensive microphones and au...