- Brand : Alessi
- Product name : TCAC1/41
- Product code : TCAC1/41
- Category : Water Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 5471
- Info modified on : 03 Jun 2018 03:26:33
-
Long product name Alessi TCAC1/41 water glass Transparent 6 pc(s) 250 ml
:
Bevilacqua, Water tumbler
-
Short summary description Alessi TCAC1/41 water glass Transparent 6 pc(s) 250 ml
:
Alessi TCAC1/41, Transparent, Glass, 6 pc(s), Square, Clear, 250 ml
-
Long summary description Alessi TCAC1/41 water glass Transparent 6 pc(s) 250 ml
:
Alessi TCAC1/41. Product colour: Transparent, Material: Glass, Quantity per pack: 6 pc(s). Volume: 250 ml, Height: 90 mm