Humax TN5050HDR TV set-top box Satellite Black

  • Brand : Humax
  • Product name : TN5050HDR
  • Product code : TN5050HDR
  • Category : TV Set-Top Boxes
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22229
  • Info modified on : 17 May 2018 19:53:53
  • Short summary description Humax TN5050HDR TV set-top box Satellite Black :

    Humax TN5050HDR, Satellite, DVB-S, DVB-S2, H.264, MPEG, MPEG1, MPEG2, 10,100 Mbit/s, Black, 90-250 V

  • Long summary description Humax TN5050HDR TV set-top box Satellite Black :

    Humax TN5050HDR. Signal source: Satellite, Digital signal format system: DVB-S, DVB-S2. Video formats supported: H.264, MPEG, MPEG1, MPEG2. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black. AC input voltage: 90-250 V, Power consumption (standby): 1 W