- Brand : Alessi
- Product name : TCAC1/1
- Product code : TCAC1/1
- Category : Wine Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 2813
- Info modified on : 17 May 2018 19:50:47
-
Long product name Alessi TCAC1/1 wine glass 230 ml
:
Il Bi, Glass for white wine
-
Short summary description Alessi TCAC1/1 wine glass 230 ml
:
Alessi TCAC1/1, Glass, Transparent, Clear, 230 ml
-
Long summary description Alessi TCAC1/1 wine glass 230 ml
:
Alessi TCAC1/1. Material: Glass, Product colour: Transparent, Finish type: Clear. Volume: 230 ml