- Brand : Pampers
- Product name : 81371230
- Product code : 81371230
- Category : Disposable Diapers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8263
- Info modified on : 13 Oct 2017 17:26:32
-
Short summary description Pampers 81371230 disposable diaper 4+ 44 pc(s)
:
Pampers 81371230, 4+, 9 kg, 20 kg, White, 12 h, 44 pc(s)
-
Long summary description Pampers 81371230 disposable diaper 4+ 44 pc(s)
:
Pampers 81371230. Size: 4+, Minimum baby weight: 9 kg, Maximum baby weight: 20 kg. Quantity per pack: 44 pc(s)