KRK ROKIT 5 G2 SE loudspeaker 2-way White, Yellow Wired 45 W

  • Brand : KRK
  • Product name : ROKIT 5 G2 SE
  • Product code : 2768
  • GTIN (EAN/UPC) : 0816654002273
  • Category : Loudspeakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 26846
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name KRK ROKIT 5 G2 SE loudspeaker 2-way White, Yellow Wired 45 W :

    ROKIT 5 G2 SE, 5" Studio monitor speaker

  • Short summary description KRK ROKIT 5 G2 SE loudspeaker 2-way White, Yellow Wired 45 W :

    KRK ROKIT 5 G2 SE, 2-way, 1.0 channels, Wired, 45 W, 52 - 20000 Hz, White, Yellow

  • Long summary description KRK ROKIT 5 G2 SE loudspeaker 2-way White, Yellow Wired 45 W :

    KRK ROKIT 5 G2 SE. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 45 W, Frequency range: 52 - 20000 Hz, Sensitivity: 106 dB. Product colour: White, Yellow

Reviews
Updated:
2014-01-03 19:37:19
Average rating:90
Uk has collected 3 expert reviews for KRK ROKIT 5 G2 SE loudspeaker 2-way White, Yellow Wired 45 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
studiodaily.com
Updated:
2014-01-03 19:37:19
Average rating:0
KRK’s sleek new second generation monitor and sub systems combine affordability with bombastic performance...
prosoundnetwork.com
Updated:
2014-01-03 19:37:19
Average rating:0
The second generation of the Rokit bi-amped powered series is available as three different models. The papa bear of the line is the 20W HF/70W LF 8”-inch woofer model, which weighs 25.8 lbs. Its frequency response is 44 Hz to 20 kHz, +/- 1.5 dB, with a...
  • The Rokit 5 G2 would be a solid fit for an application where acoustic environment is an issue, surround mixes are taking place, or the on-the-go engineer needs a monitor able to quickly adapt to acoustic spaces and connectivity. Whether against a wall...