- Brand : Trendnet
- Product name : TN-200T1, 1TB
- Product code : TN-200T1
- Category : NAS & Storage Servers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7863
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 2 Years
-
Long product name Trendnet TN-200T1, 1TB NAS Mini Tower Ethernet LAN White
:
1TB, SATAII, 2x 3.5", Gigabit LAN, USB 2.0, RAID 0/1/JBOD, DLNA, Linux, 26W
-
Short summary description Trendnet TN-200T1, 1TB NAS Mini Tower Ethernet LAN White
:
Trendnet TN-200T1, 1TB, NAS, Mini Tower, 1 TB, White
-
Long summary description Trendnet TN-200T1, 1TB NAS Mini Tower Ethernet LAN White
:
Trendnet TN-200T1, 1TB. Total installed storage capacity: 1 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: HTTP/HTTPS, LLTD, UPnP, DLNA 1.5, Bonjour, IPv4/IPv6. Chassis type: Mini Tower, Cooling type: Active, Product colour: White. Type: NAS, Device class: Home & Home Office, Number of users: 256 user(s). Operating system installed: Linux, Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...