- Brand : ASUS
- Product family : CG
- Product name : CG8890-X7N16GB8
- Product code : CG8890-X7N16GB8
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 11295
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name ASUS CG CG8890-X7N16GB8 PC Intel® Core™ i7 X-series Extreme Edition i7-3960X 16 GB DDR3-SDRAM 2.13 TB HDD,SSD NVIDIA® GeForce® GTX 690 Windows 8 Black
:
Intel Core i7-3960X (3.3GHz, 15M Cache), NVIDIA GeForce GTX 690 4GB DDR5, 16GB DDR3 2133MHz RAM, 2000GB HDD, 128GB SSD, Blu-ray COMBO, Windows 8
-
ASUS CG CG8890-X7N16GB8 PC Intel® Core™ i7 X-series Extreme Edition i7-3960X 16 GB DDR3-SDRAM 2.13 TB HDD,SSD NVIDIA® GeForce® GTX 690 Windows 8 Black
:
Rise of the Superweapon
- One-click overclock 6-core Intel® Core™ i7-3960X Processor with Turbo Gear, without rebooting
- Genuine Windows® 7 Home Premium
- 4-screen display with GTX690 and incredible ASUS Xonar audio
- 10-way venting and liquid cooled CPU ensure ultimate stability
- Keyboard tested using 50 million key-presses and helped by a precision 4000dpi mouse
ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.
The Power that Rules
Charge into the heat of battle and dominate the landscape with the ROG TYTAN CG8890’s Intel® Core™ i7-3960X processor. This behemoth keeps you cool in the firefight thanks to 10 powerful crimson fans, hundreds of vents, and integrated liquid cooled CPU. Slowly take aim and unleash its all-conquering secret weapon – one-click Turbo Gear that instantly boosts its 6-core CPU to 4.2GHz.
Immerse in Game, Precise to Win
Be blown away by the latest NVIDIA® GeForce® GTX 690 graphics card. The GTX 690 is capable of producing fluid smooth gameplay at the highest gaming settings and has the power to support up to four monitors plus the option to game in NVIDIA® 3D Vision Surround. The additional ASUS Xonar DX audio card powered by Dolby Home Theater technologies delivers 35 times cleaner audio quality (116dB SNR) than onboard audio codecs, giving gamers the edge by hearing their enemy way before the enemy sees them. (Selected Model)
Conquer the Heat, Conquer All
In order to achieve ultimate stability, the CG8890 is engineered to provide the best thermal solution during any gaming sessions. The chassis automatically opens its top and side doors in Turbo Gear mode to reveal its robust crimson fans so as to exhaust hot air and redirect cool air into the system, thus extending the lifespan of components inside. The additional venting holes along the chassis also aid the overall cooling while the integrated liquid cooled CPU offers efficient and silent heat dissipation. With all these advanced thermal solutions present in the CG8890, it is the perfect gaming desktop for marathon gaming sessions.
Keyboard and Mouse
The black switch on ROG Keyboard are of the toughest quality which provides faster registered key presses and helps increase users’ actions per minute. Its strict tolerance levels to fast finger flicking and furious slams builds the sturdy usage experience. The ROG Keyboard offers a lifecycle of 50 million key presses per key. ROG gaming mouse features 4000 dpi laser sensor with high precision tracking speed. Custom-built gamer UI, Customizable DPI and button functions, and adjustable mouse weight, which optimizes your gaming demand with convenience.
Tune Your Pleasure
The CG8890 has an aerodynamic polygonal design, and features an intricate design on the chassis and lighting effects crafted for inside-out gaming top gear. Equipped with the DEFCON indicator and bottom grill lighting showing the overclocking level with blue and red LED lights. -
Short summary description ASUS CG CG8890-X7N16GB8 PC Intel® Core™ i7 X-series Extreme Edition i7-3960X 16 GB DDR3-SDRAM 2.13 TB HDD,SSD NVIDIA® GeForce® GTX 690 Windows 8 Black
:
ASUS CG CG8890-X7N16GB8, 3.3 GHz, Intel® Core™ i7 X-series Extreme Edition, 16 GB, 2.13 TB, Blu-Ray DVD Combo, Windows 8
-
Long summary description ASUS CG CG8890-X7N16GB8 PC Intel® Core™ i7 X-series Extreme Edition i7-3960X 16 GB DDR3-SDRAM 2.13 TB HDD,SSD NVIDIA® GeForce® GTX 690 Windows 8 Black
:
ASUS CG CG8890-X7N16GB8. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-3960X. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.13 TB, Storage media: HDD,SSD, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 690. Operating system installed: Windows 8. Power supply: 900 W. Product type: PC. Product colour: Black
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 X-series Extreme Edition |
Processor generation | 3rd gen Intel® Core™ i7 |
Processor model | i7-3960X |
Processor cores | 6 |
Processor threads | 12 |
Processor boost frequency | 3.9 GHz |
Processor frequency | 3.3 GHz |
Processor socket | LGA 2011 (Socket R) |
Processor cache | 15 MB |
Processor cache type | Smart Cache |
System bus rate | 5 GT/s |
Bus type | DMI |
FSB Parity | |
Processor lithography | 32 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i7-3900 Desktop Extreme Edition Series |
Processor codename | Sandy Bridge E |
Thermal Design Power (TDP) | 130 W |
Tcase | 66.8 °C |
PCI Express slots version | 2.0 |
Maximum number of PCI Express lanes | 40 |
Number of processors installed | 1 |
Stepping | C1 |
CPU multiplier (bus/core ratio) | 33 |
Maximum internal memory supported by processor | 64 GB |
Memory types supported by processor | DDR3-SDRAM |
Memory clock speeds supported by processor | 1066, 1333, 1600 MHz |
Memory bandwidth supported by processor (max) | 51.2 GB/s |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 16 GB |
Maximum internal memory | 16 GB |
Internal memory type | DDR3-SDRAM |
Memory slots | 4x DIMM |
Memory clock speed | 2133 MHz |
Memory channels | Quad-channel |
Storage | |
---|---|
Total storage capacity | 2.13 TB |
Storage media | HDD,SSD |
Optical drive type | Blu-Ray DVD Combo |
HDD capacity | 2 TB |
HDD speed | 7200 RPM |
Number of SSDs installed | 1 |
SSD capacity | 128 GB |
Card reader integrated | |
Compatible memory cards | CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), miniSD, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, RS-MMC, SD |
Graphics | |
---|---|
On-board graphics card | |
Discrete graphics card model | NVIDIA® GeForce® GTX 690 |
Discrete graphics card memory | 4.1 TB |
Discrete graphics memory type | GDDR5 |
On-board graphics card model | Not available |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 8 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 6 |
DVI port | |
PS/2 ports quantity | 1 |
eSATA ports quantity | 2 |
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Headphone outputs | 1 |
S/PDIF out port |
Expansion slots | |
---|---|
PCI Express x1 slots | 2 |
PCI Express x16 slots | 4 |
Design | |
---|---|
Product colour | Black |
Performance | |
---|---|
Motherboard chipset | Intel® X79 Express |
Product type | PC |
Software | |
---|---|
Operating system installed | Windows 8 |
Drivers included |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel 64 | |
Enhanced Intel SpeedStep Technology | |
Embedded options available | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel VT-x with Extended Page Tables (EPT) | |
Idle States | |
Thermal Monitoring Technologies | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Execute Disable Bit | |
Intel FDI Technology | |
Intel Flex Memory Access | |
Intel Fast Memory Access | |
Intel Enhanced Halt State | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Processor package size | 52.5 x 45.0 mm |
Supported instruction sets | AVX, SSE4.1, SSE4.2 |
Processor code | SR0GW |
CPU configuration (max) | 1 |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Smart Response Technology version | 1.00 |
Intel Dual Display Capable Technology | |
Intel Rapid Storage Technology | |
Processor ARK ID | 63696 |
Intel® Smart Response Technology | |
Intel® Turbo Boost Technology | 2.0 |
Intel Smart Connect Technology | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Quick Sync Video Technology | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Conflict-Free processor |
Power | |
---|---|
Power supply | 900 W |
Weight & dimensions | |
---|---|
Width | 300 mm |
Depth | 630 mm |
Height | 530 mm |
Weight | 24 kg |
Packaging content | |
---|---|
Mouse included | |
Keyboard included |
Features | |
---|---|
Images Type Map |
Other features | |
---|---|
Optical drives quantity | 1 |
2016-12-27 15:48:25
2016-12-27 15:48:25