- Brand : LevelOne
- Product name : 26-Port Stackable L3 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Module Slots 10-Gigabit
- Product code : GTL-2691
- GTIN (EAN/UPC) : 4015867185100
- Category : Network Switches
- Data-sheet quality : created/standardized by Icecat
- Product views : 44922
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name LevelOne 26-Port Stackable L3 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Module Slots 10-Gigabit
:
20 x RJ-45, 4 x RJ-45/SFP, QoS, VLAN, L3, 16K MAC, 128 Gbps, 5700 g
-
LevelOne 26-Port Stackable L3 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Module Slots 10-Gigabit
:
The LevelOne GEL-2691 is a Layer 3 Managed switch with 24 x 1000Base-T ports associated with 4 x Gigabit SFP (Small Form Factor Pluggable) slots + 2 optional 10 Gigabit Ethernet Slots for SFP/XFP. This switch is also 19-inch rack-mountable and 1 x redundant power supply connector, which provides convenient and flexible installation.
The switch provides a flexible, web-based management interface SNMP for both IPv4 and IPv6 as well as layer 3 management features. Despite its affordable pricing, the GEL-2691 is equipped with many advanced features such as unicast routes, multicast routing IGMP V1/V2/V3, IGMP v3 proxy, IP VLANs, VLAN trunk, IEEE 802.1d/w/s Spanning Tree, Access Control List (ACL) of up to 512 entries for easy network security, Link Aggregation Control (LACP), IEEE 802.1p QoS with 8 priority queues much more.
An ideal network solution for workgroups and edge deployments, or anyone looking for an affordable and efficient way to expand their network.
- 24 Gigabit Ethernet ports with 4 shared SFP and 2 10-Gigabit slots
- Multicast routing IGMP V1/V2/V3, MLD
- Supports DHCP relay features under Layer 3 protocol
- Supports Access Control List (ACL) authentication of up to 256 entries and port-based security with IEEE802.1X
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- IEEE 802.3ad LACP for auto port aggregation
- IEEE 802.1p QoS with 8 priority queues
- Supports IPv4/IPv6 network operation
- Provides QoS control based on IP DSCP for advanced traffic prioritization and bandwidth management -
Short summary description LevelOne 26-Port Stackable L3 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Module Slots 10-Gigabit
:
LevelOne 26-Port Stackable L3 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Module Slots 10-Gigabit, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting
-
Long summary description LevelOne 26-Port Stackable L3 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Module Slots 10-Gigabit
:
LevelOne 26-Port Stackable L3 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Module Slots 10-Gigabit. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting
Management features | |
---|---|
Switch type | Managed |
Switch layer | L3 |
Quality of Service (QoS) support | |
Web-based management | |
Traffic classification | |
ARP inspection | |
System event log |
Ports & interfaces | |
---|---|
Basic switching RJ-45 Ethernet ports quantity | 24 |
Basic switching RJ-45 Ethernet ports type | Gigabit Ethernet (10/100/1000) |
Combo SFP ports quantity | 4 |
SFP/SFP+ slots quantity | 2 |
SFP module slots quantity | 4 |
Console port | RJ-45 |
Network | |
---|---|
Networking standards | IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x |
10G support | |
Port mirroring | |
Full duplex | |
Flow control support | |
Rate limiting | |
Spanning tree protocol | |
Active link detection | |
MAC address auto-learning supported | |
MAC address auto-aging supported | |
VLAN support | |
Virtual LAN features | Private VLAN, Port-based VLAN |
Data transmission | |
---|---|
Switching capacity | 128 Gbit/s |
Forwarding rate | 95.2 Mpps |
MAC address table | 16000 entries |
Store-and-forward | |
Number of queues | 8 |
Number of static routes | 512 |
Jumbo frames support | |
Jumbo frames | 9000 |
Packet forwarding rate (1 Gbps) | 1488000 pps |
Packet forwarding rate (100 Mbps) | 148000 pps |
Packet forwarding rate (10 Mbps) | 14880 pps |
Security | |
---|---|
Access Control List (ACL) | |
IGMP snooping | |
SSH/SSL support | |
Loop protection | |
BPDU filtering/protection | |
Auto-edge port | |
Authentication | MAC-based authentication |
Multicast features | |
---|---|
Multicast support | |
Multicast MAC address table | 1024 entries |
Protocols | |
---|---|
Management protocols | Telnet, SNMP, SNTP, RMON, |
Supported network protocols | IPv6, IPv4, BOOTP |
Design | |
---|---|
Rack mounting | |
Stackable | |
Product colour | Black |
LED indicators | |
Certification | FCC Part 15 Class A, CE, RoHS |
Performance | |
---|---|
Firmware upgradeable | |
Buffer size | 2048 KB |
Power | |
---|---|
AC input voltage | 100 - 240 V |
AC input frequency | 47/63 Hz |
Power consumption (typical) | 49.6 W |
Power consumption (max) | 63.96 W |
Power over Ethernet (PoE) | |
---|---|
Power over Ethernet (PoE) |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 50 °C |
Storage temperature (T-T) | -40 - 70 °C |
Operating relative humidity (H-H) | 5 - 95% |
Weight & dimensions | |
---|---|
Width | 440 mm |
Depth | 415 mm |
Height | 44 mm |
Weight | 5.7 kg |
Packaging data | |
---|---|
Package type | Box |
Package width | 530 mm |
Package depth | 420 mm |
Package height | 135 mm |
Logistics data | |
---|---|
Harmonized System (HS) code | 85176990 |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |