- Brand : AC-Link
- Product name : Connectx™ 3pin fan connector Male - UVBlue 100x
- Product code : ACR-CB9086
- GTIN (EAN/UPC) : 8717774009086
- Category : Wire Connectors
- Data-sheet quality : created/standardized by Icecat
- Product views : 29980
- Info modified on : 04 Apr 2019 09:25:00
-
Long product name AC-Link Connectx™ 3pin fan connector Male - UVBlue 100x wire connector 3pin Fan Male Blue
:
Connectx™ 3pin Fan Male connector, UVBlue
-
Short summary description AC-Link Connectx™ 3pin fan connector Male - UVBlue 100x wire connector 3pin Fan Male Blue
:
AC-Link Connectx™ 3pin fan connector Male - UVBlue 100x, 3pin Fan Male, Blue, 100 pc(s)
-
Long summary description AC-Link Connectx™ 3pin fan connector Male - UVBlue 100x wire connector 3pin Fan Male Blue
:
AC-Link Connectx™ 3pin fan connector Male - UVBlue 100x. Connector(s): 3pin Fan Male, Product colour: Blue. Quantity per pack: 100 pc(s)