- Brand : O2
- Product name : Samsung E1190, Loop pack
- Product code : 15037152884
- GTIN (EAN/UPC) : 4036779009537
- Category : Mobile Phones
- Data-sheet quality : created/standardized by Icecat
- Product views : 6104
- Info modified on : 26 Feb 2024 14:55:01
-
Long product name O2 Samsung E1190, Loop pack 3.63 cm (1.43") 71.2 g Grey
:
E1190, GSM/EDGE 900/1800MHz, 1.43" 128x128pixels CSTN, 800mAh, 71.2g, Grey, Loop pack
-
Short summary description O2 Samsung E1190, Loop pack 3.63 cm (1.43") 71.2 g Grey
:
O2 Samsung E1190, Loop pack, Clamshell, Single SIM, 3.63 cm (1.43"), 128 x 128 pixels, 800 mAh, Grey
-
Long summary description O2 Samsung E1190, Loop pack 3.63 cm (1.43") 71.2 g Grey
:
O2 Samsung E1190, Loop pack. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 3.63 cm (1.43"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 57 h. Weight: 71.2 g. Product colour: Grey