- Brand : Nintendo
- Product name : DSi
- Product code : 0045496443801
- GTIN (EAN/UPC) : 0045496443801
- Category : Portable Game Consoles
- Data-sheet quality : created/standardized by Icecat
- Product views : 9277
- Info modified on : 17 May 2018 19:38:41
-
Long product name Nintendo DSi portable game console 8.25 cm (3.25") Touchscreen Wi-Fi Blue
:
DSi, blue
-
Nintendo DSi portable game console 8.25 cm (3.25") Touchscreen Wi-Fi Blue
:
Nintendo DS is gaming that goes everywhere.
With amazing games, touch screen controls, and built-in creative tools, the Nintendo DS system has something for everyone.
Meet the Nintendo DS family. Great games, great fun, all at a great value. Starting at $99.99 MSRP*.
Games you can't find anywhere else Built-in fun with photos, animation, and more Access to hundreds of downloadable games Local & online** multiplayer gameplay Two screens & intuitive touch controls
Get your game on with hundreds of titles.
The Nintendo DSi system plays nearly all of the hundreds of great Nintendo DS titles in stores. From games starring Nintendo favorites like Mario, Zelda, and Kirby to family-friendly titles for gamers of any age, you'll find a great experience for everyone.
Big-league fun, big-time value.
Endless hours of gaming excitement, built-in software to flex your creative skills, and easy access to hundreds of downloadable games. All this and more awaits when you pick up an amazingly affordable Nintendo DSi or Nintendo DSi XL system — two sizes for two great ways to play.
Downloadable games to expand your library.
Get quick and easy access to hundreds of unique and affordable software, downloadable right to your system. With bite-sized adventures starring Mario™, all-new action-packed games, and useful applications, you'll find something great for any gaming occasion.
Enhance your experience with built-in fun.
Every Nintendo DSi system comes packed with amazing software to let your artistic side fly free, or surf the web to feed your mind. With tons of fun lenses for the two built-in cameras, the amazing Flipnote Studio™ animation application and even more, you can make or learn something new every time you turn on your system.
Games that everyone in the family will love.
Nintendo DS has a massive library of games and software to satisfy any type of player, from your baby brother to your grandmother. With classic titles starring Mario, games that train your brain, puzzles to work that mental muscle, and so much more, you'll have the entire family clamoring for some game time.
Two screens, touch controls, and more.
Nintendo DSi systems have two bright, beautiful screens to display game graphics, allowing for unique gameplay experiences you won't find anywhere else. The bottom screen has touch sensitivity, allowing you to truly get hands-on with your game via the included stylus, and a built-in microphone can pick up spoken commands—all making for a portable gameplay experience like no other.
Play games with friends near and far.
Gaming is always more fun with friends. That's why Nintendo DSi makes it easy to play select games with fellow players. DS Download Play lets friends nearby join in, often even if only one player has the game. Nintendo® Wi-Fi Connection** lets you link up with players from all over the world for unforgettable gaming sessions. -
Short summary description Nintendo DSi portable game console 8.25 cm (3.25") Touchscreen Wi-Fi Blue
:
Nintendo DSi, Nintendo DS, Blue, 8.25 cm (3.25"), 256 x 192 pixels, 262144 colours, 8.25 cm (3.25")
-
Long summary description Nintendo DSi portable game console 8.25 cm (3.25") Touchscreen Wi-Fi Blue
:
Nintendo DSi. Platform: Nintendo DS. Product colour: Blue. Display diagonal: 8.25 cm (3.25"), Display resolution: 256 x 192 pixels, Display number of colours: 262144 colours. Compatible memory cards: SD. Main camera resolution (numeric): 0.3 MP, Main camera resolution: 640 x 480 pixels
Performance | |
---|---|
Platform | Nintendo DS |
Parental control |
Design | |
---|---|
Product colour | Blue |
Display | |
---|---|
Display diagonal | 8.25 cm (3.25") |
Touchscreen | |
Display resolution | 256 x 192 pixels |
Display number of colours | 262144 colours |
Second display | |
Second display diagonal | 8.25 cm (3.25") |
Second display resolution | 256 x 192 pixels |
Storage | |
---|---|
Built-in optical drive | |
Card reader integrated | |
Compatible memory cards | SD |
Network | |
---|---|
Wi-Fi | |
Bluetooth |
Ports & interfaces | |
---|---|
Microphone in | |
Headphone outputs | 1 |
DC-in jack |
Multimedia | |
---|---|
Built-in camera | |
Main camera resolution (numeric) | 0.3 MP |
Main camera resolution | 640 x 480 pixels |
Built-in speaker(s) | |
Number of built-in speakers | 2 |
Power | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Battery life (max) | 14 h |
Charging time | 2.5 h |
Weight & dimensions | |
---|---|
Width | 137 mm |
Depth | 18.9 mm |
Height | 74.9 mm |
Weight | 214 g |
Packaging content | |
---|---|
Video game included |
2013-11-20 16:39:03
2013-11-20 16:39:13
2013-11-20 16:39:13