O2 Nokia 100, Loop Pack 4.57 cm (1.8") 70 g Anthracite

  • Brand : O2
  • Product name : Nokia 100, Loop Pack
  • Product code : 15037015884
  • GTIN (EAN/UPC) : 6438158389939
  • Category : Mobile Phones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 4315
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name O2 Nokia 100, Loop Pack 4.57 cm (1.8") 70 g Anthracite :

    1.8" TFT (120 x 160 px), GSM, 3.5mm, FM, 800mAh Li-Ion, 70 g, Loop Pack

  • Short summary description O2 Nokia 100, Loop Pack 4.57 cm (1.8") 70 g Anthracite :

    O2 Nokia 100, Loop Pack, Bar, Single SIM, 4.57 cm (1.8"), 120 x 160 pixels, 800 mAh, Anthracite

  • Long summary description O2 Nokia 100, Loop Pack 4.57 cm (1.8") 70 g Anthracite :

    O2 Nokia 100, Loop Pack. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 120 x 160 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 609.3 h. Weight: 70 g. Product colour: Anthracite

Reviews
Updated:
2013-11-20 22:24:31
Average rating:80
Uk has collected 13 expert reviews for O2 Nokia 100, Loop Pack 4.57 cm (1.8") 70 g Anthracite and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
technave.com
Updated:
2016-12-29 22:28:55
Average rating:0
Following announcement of the new Symbian Belle smartphone operating system and three new phones to go along with it, Nokia is changing gears to introduce the Nokia 100 , a basic, no-frills phone that is aimed towards emerging markets. In fact, the Nokia...