O2 Samsung E1200, Prepaid Pack 3.86 cm (1.52") 65 g Black

  • Brand : O2
  • Product name : Samsung E1200, Prepaid Pack
  • Product code : 15037014884
  • GTIN (EAN/UPC) : 8806085028470
  • Category : Mobile Phones
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6490
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name O2 Samsung E1200, Prepaid Pack 3.86 cm (1.52") 65 g Black :

    Samsung E1200, Prepaid Pack, 3.86cm (1.52") 128x128pixel TFT, 900/1800MHz GSM, 800mAh Li-Ion, 65g, Black

  • Short summary description O2 Samsung E1200, Prepaid Pack 3.86 cm (1.52") 65 g Black :

    O2 Samsung E1200, Prepaid Pack, Bar, Single SIM, 3.86 cm (1.52"), 128 x 128 pixels, 800 mAh, Black

  • Long summary description O2 Samsung E1200, Prepaid Pack 3.86 cm (1.52") 65 g Black :

    O2 Samsung E1200, Prepaid Pack. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 800 h. Weight: 65 g. Product colour: Black

Reviews
Updated:
2013-11-20 22:24:38
Average rating:56
Uk has collected 15 expert reviews for O2 Samsung E1200, Prepaid Pack 3.86 cm (1.52") 65 g Black and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.