- Brand : Cooltek
- Product name : S1
- Product code : 600045350
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 7728
- Info modified on : 21 Apr 2020 11:28:07
-
Short summary description Cooltek S1 Midi Tower Black
:
Cooltek S1, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Plastic, Steel, Home/Office
-
Long summary description Cooltek S1 Midi Tower Black
:
Cooltek S1. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 1x 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 185 mm, Depth: 470 mm, Height: 445 mm