Data Components AN-T6 Stereo portable speaker Black 6 W

  • Brand : Data Components
  • Product name : AN-T6
  • Product code : ANT6NEGRO
  • Category : Portable & Party Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12626
  • Info modified on : 17 Aug 2018 15:42:16
  • Short summary description Data Components AN-T6 Stereo portable speaker Black 6 W :

    Data Components AN-T6, 2.0 channels, 6 W, 100 - 18000 Hz, Wired, Stereo portable speaker, Black

  • Long summary description Data Components AN-T6 Stereo portable speaker Black 6 W :

    Data Components AN-T6. Audio output channels: 2.0 channels. RMS rated power: 6 W, Frequency range: 100 - 18000 Hz. Connectivity technology: Wired. Product type: Stereo portable speaker, Product colour: Black, Product design: Other. Recommended usage: Mobile phone/Smartphone, Audio formats supported: MP3, MP4, Compatible memory cards: MicroSD (TransFlash)