- Brand : Panasonic
- Product name : AG-HPX500
- Product code : AG-HPX500EJ
- GTIN (EAN/UPC) : 5025232426294
- Category : Camcorders
- Data-sheet quality : created/standardized by Icecat
- Product views : 12844
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Panasonic AG-HPX500 Shoulder camcorder CCD HD Black
:
AG-HPX500: Chromatic Aberration Compensation (CAC), 50 Hz/60 Hz, SD (480i/576i)
-
Short summary description Panasonic AG-HPX500 Shoulder camcorder CCD HD Black
:
Panasonic AG-HPX500, CCD, HD, LCD, 3.8 kg, Black
-
Long summary description Panasonic AG-HPX500 Shoulder camcorder CCD HD Black
:
Panasonic AG-HPX500. Sensor type: CCD. Camcorder media type: SSD. Display: LCD. Camcorder type: Shoulder camcorder. Product colour: Black
Uk has collected 4 expert reviews for Panasonic AG-HPX500 Shoulder camcorder CCD HD Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
One of Panasonic’s newest cameras in its P2 family is the HPX500. Designed for electronic news gathering (ENG) but suitable to a range of pro video work, this camera offers many features that will be familiar to users of other P2 cameras such as the...
jordanitservices.co.uk
Updated:
2013-11-20 22:47:14
2013-11-20 22:47:14
Average rating:0
Heath McKnight The Panasonic AG-HPX500 is a DVCPRO HD, shoulder-mount P2 camera with three-2/3” progressive-scan CCDs. Think of the HPX500 as the father to the HVX200, only with more advanced features and the ability to use interchangeable lenses...
dv.com
Updated:
2013-11-20 22:47:23
2013-11-20 22:47:23
Average rating:90
Pros:Thirty-two recording formats in HD and SD, P2 recording technology, “native” frame rates, 11 gamma settings, four-channel audio input, incredible focus assist, and excellent image quality and color fidelity. Cons:Small black-and-white vie...
digitalcontentproducer.com
Updated:
2013-11-20 22:47:23
2013-11-20 22:47:23
Average rating:0
Cinematographer Barry Green field tests the Panasonic AG-HPX500 at the Iditarod. As previously reported and discussed by Panasonic at its NAB presentation this year, the company has been aggressively promoting the use of its P2 solid state...