- Brand : Star Micronics
- Product name : PS60A-24B1
- Product code : 30781880
- GTIN (EAN/UPC) : 5711045743405
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 57475
- Info modified on : 06 Mar 2024 08:22:14
-
Long product name Star Micronics PS60A-24B1 power adapter/inverter Indoor Black
:
24 VDC Output, Black, f / Star Micronics
-
Short summary description Star Micronics PS60A-24B1 power adapter/inverter Indoor Black
:
Star Micronics PS60A-24B1, Label printer, Indoor, 24 V, AC-to-DC, FVP10/TSP100PU/TSP650Ⅱ/TSP700Ⅱ/TSP800Ⅱ/TSP1000/TUP500/TUP900/SP298, Black
-
Long summary description Star Micronics PS60A-24B1 power adapter/inverter Indoor Black
:
Star Micronics PS60A-24B1. Purpose: Label printer, Power supply type: Indoor, Output voltage: 24 V. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |