- Brand : Targus
- Product name : madebyme Click In
- Product code : BEU0622T
- Category : Tablet Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 64136
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 2 years
-
Long product name Targus madebyme Click In Cover Multicolour
:
madebyme Click In Large Tablet Case
-
Targus madebyme Click In Cover Multicolour
:
Personalise your Tablet case. The perfect gift for a loved one or treat for yourself. Create your own unique Tablet case with a photo of your choice printed onto the protective front cover. A hard back cover clicks securely to your tablet to protect the back and sides, whilst the personalised front cover has a soft interior to protect your tablet screen. The front cover folds back to form a hands free stand for easy viewing and comfortable typing. The form fitting design ensures access to all ports, features and functions from inside the case.
-
Short summary description Targus madebyme Click In Cover Multicolour
:
Targus madebyme Click In, Cover, Apple, iPad 2/3/4
-
Long summary description Targus madebyme Click In Cover Multicolour
:
Targus madebyme Click In. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad 2/3/4
Embed the product datasheet into your content
Features | |
---|---|
Compatibility | iPad 2/3/4 |
Case type | Cover |
Features | |
---|---|
Product main colour | Multicolour |
Brand compatibility | Apple |
Protection features | Scratch resistant |