Panasonic PT-EX16KU data projector Large venue projector 16000 ANSI lumens LCD XGA (1024x768) Black

  • Brand : Panasonic
  • Product name : PT-EX16KU
  • Product code : PT-EX16KE
  • GTIN (EAN/UPC) : 5025232648269
  • Category : Data Projectors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19665
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Panasonic PT-EX16KU data projector Large venue projector 16000 ANSI lumens LCD XGA (1024x768) Black :

    LCD, 16000 ANSI, 1024 × 768, 4:3, 40-600", 380 W x 4, RJ-45, S-Video, HDMI, DVI-D, Composite, Component, Serial, 1850 W

  • Short summary description Panasonic PT-EX16KU data projector Large venue projector 16000 ANSI lumens LCD XGA (1024x768) Black :

    Panasonic PT-EX16KU, 16000 ANSI lumens, LCD, XGA (1024x768), 2500:1, 4:3, 1016 - 15240 mm (40 - 600")

  • Long summary description Panasonic PT-EX16KU data projector Large venue projector 16000 ANSI lumens LCD XGA (1024x768) Black :

    Panasonic PT-EX16KU. Projector brightness: 16000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Throw ratio: 1.5 - 1.8:1. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200..., Supported video modes: 1080i, 1080p, 480p, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2016-11-15 02:08:33
Average rating:0
Uk has collected 1 expert review for Panasonic PT-EX16KU data projector Large venue projector 16000 ANSI lumens LCD XGA (1024x768) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.