- Brand : Bower
- Product name : CS52
- Product code : CS52
- GTIN (EAN/UPC) : 0636980512686
- Category : Lens Caps
- Data-sheet quality : created/standardized by Icecat
- Product views : 5367
- Info modified on : 25 Jan 2018 19:55:07
- Warranty: : Limited lifetime
-
Long product name Bower CS52 lens cap 5.2 cm Black
:
52mm Pro Snap Cap
-
Short summary description Bower CS52 lens cap 5.2 cm Black
:
Bower CS52, Black, 5.2 cm
-
Long summary description Bower CS52 lens cap 5.2 cm Black
:
Bower CS52. Product colour: Black. Diameter: 5.2 cm