- Brand : ASUS
- Product name : K95VJ-YZ003H
- Product code : K95VJ-YZ003H
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 14470
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name ASUS K95VJ-YZ003H laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Blue
:
Intel Core i5-3210M (2.5GHz, 3MB Cache), 18.4" Full HD 1920 x 1080, 4GB DDR3 1600 MHz, 1000GB HDD, Intel HD Graphics 4000, NVIDIA GeForce GT 635M 1GB DDR3, WLAN 802.11 b/g/n, Bluetooth 4.0, Gigabit Ethernet, Windows 8 64-bit
-
ASUS K95VJ-YZ003H laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Blue
:
Massive appeal
With its full HD 18.3" panel, the new ASUS K95 offers perfectly-balanced desktop replacement that gives you power and portability. Its dark indigo design present an impactful look, while light materials ensure better mobility with uncompromising performance, input comfort and display. This is a real full scale notebook experience.
Powerful performance
The ASUS K95 features the 3rd generation Intel® Core™ i7 processor and the NVIDIA® GeForce® 635M graphics card with Microsoft DirectX® 11 to provide all the computing power users will ever need.
Keeps computing cool and easy
The K95 has an array of features designed to make computing easier. It features an ergonomically-designed iF Design award winning chiclet keyboard; while IceCool Technology places heat-generating components away from the palm rest, ensuring a comfortable typing experience for users even after prolonged periods of use. It is accompanied by a large multi-touch pad for smooth, intuitive fingertip control.
ASUS SuperBatt Technology provides an extended battery charge-cycle lifespan that is up to 3x that of normal notebooks
Smartphone-like user experience
The K95 features a smartphone-like “always on” user experience thanks to the ASUS Super Hybrid Engine II with instant on technology. It enables the K95 to resume from sleep mode in just 2-seconds, and provides up to two weeks of standby time. In addition, it automatically secures and backs up data when the battery drops to 5% charge.
*Actual K95 standby time may vary due to specific component performance, connected devices, and environmental differentiation.
Amazing audio-visual feast
ASUS SonicMaster Lite gives the K95 the ability to deliver powerful sounds along with richer bass to provide the best audio experience in the mainstream notebook class. The powerful audio is backed up by 18.4”Full HD display for intense visual pleasure. This combination of great sound and Full HD display leaves you truly immersed in entertainment. -
Short summary description ASUS K95VJ-YZ003H laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Blue
:
ASUS K95VJ-YZ003H, Intel® Core™ i5, 2.5 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 1 TB
-
Long summary description ASUS K95VJ-YZ003H laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Windows 8 Blue
:
ASUS K95VJ-YZ003H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Blue
Design | |
---|---|
Product type | Laptop |
Product colour | Blue |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 46.7 cm (18.4") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 3rd gen Intel® Core™ i5 |
Processor model | i5-3210M |
Processor cores | 2 |
Processor threads | 4 |
Processor boost frequency | 3.1 GHz |
Processor frequency | 2.5 GHz |
System bus rate | 5 GT/s |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
Processor socket | BGA 1023 |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i5-3200 Mobile series |
Processor codename | Ivy Bridge |
Bus type | DMI |
FSB Parity | |
Stepping | L1 |
Thermal Design Power (TDP) | 35 W |
Tjunction | 105 °C |
Maximum number of PCI Express lanes | 16 |
PCI Express slots version | 3.0 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
CPU multiplier (bus/core ratio) | 25 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR3-SDRAM |
Memory clock speed | 1600 MHz |
Memory form factor | SO-DIMM |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 8 GB |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | HDD |
Number of HDDs installed | 1 |
HDD capacity | 1 TB |
HDD interface | SATA |
HDD size | 2.5" |
Optical drive type | DVD Super Multi |
Card reader integrated | |
Compatible memory cards | SD, SDHC, SDXC |
Graphics | |
---|---|
Discrete graphics card model | NVIDIA® GeForce® GT 635M |
Discrete graphics memory type | GDDR3 |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 4000 |
On-board graphics card base frequency | 650 MHz |
On-board graphics card dynamic frequency (max) | 1100 MHz |
On-board graphics card ID | 0x166 |
Audio | |
---|---|
Audio system | SonicMaster Lite |
Speakers manufacturer | Altec Lansing |
Built-in microphone |
Camera | |
---|---|
Front camera |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
Bluetooth version | 4.0 |
Data network | Not supported |
Cabling technology | 10/100/1000Base-T(X) |
4G WiMAX |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
DVI port | |
Headphone outputs | 1 |
S/PDIF out port | |
Microphone in | |
Docking connector | |
Charging port type | DC-in jack |
ExpressCard slot | |
CardBus PCMCIA slot type |
Ports & interfaces | |
---|---|
SmartCard slot |
Performance | |
---|---|
Motherboard chipset | Intel HM76 Express |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Full-size keyboard | |
Windows keys |
Software | |
---|---|
Operating system architecture | 64-bit |
Drivers included | |
Operating system installed | Windows 8 |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Secure Key | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 31.0 x 24.0 (BGA1023) |
Supported instruction sets | AVX |
Processor code | SR0N0 |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 22 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Secure Key Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 65708 |
Conflict-Free processor | |
Integrated 4G WiMAX |
Battery | |
---|---|
Number of battery cells | 6 |
Battery capacity | 4700 mAh |
Battery capacity | 50 Wh |
Power | |
---|---|
AC adapter power | 90 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 4.74 A |
AC adapter output voltage | 19 V |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Kensington |
Password protection type | BIOS, HDD, User |
Weight & dimensions | |
---|---|
Width | 440 mm |
Depth | 295 mm |
Height (front) | 3.55 cm |
Height (rear) | 4.82 cm |
Weight | 4.1 kg |
Features | |
---|---|
Images Type Map |
Other features | |
---|---|
3D |