- Brand : ASUS
- Product name : S56CB-XX039H
- Product code : S56CB-XX039H
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 19713
- Info modified on : 14 Mar 2024 18:59:58
-
Long product name ASUS S56CB-XX039H laptop Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel
:
Intel Core i5-3317U (3M Cache, 1.7GHz), 15.6" 16:9 HD (1366x768) LED, 4GB DDR3, 24GB SSD Cache + 750GB SATA HDD, DVD Super Multi, Intel HD Graphics 4000 + NVIDIA GeForce GT 740M 2GB, Gigabit Ethernet, WLAN 802.11 b/g/n, HD WebCam, Windows 8 64-Bit
-
ASUS S56CB-XX039H laptop Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel
:
Sleek aesthetic design
Beyond being extra thin and light, ASUS S56 ultrabooks pack a full feature set in just 21mm. The cool grey hairline design expresses a personal approach. One-piece molded top casing reinforces notebook strength and rigidity, and the entire style embodies subtlety that meets all your performance portability needs.
Amazing audio
ASUS SonicMaster Lite gives the ASUS S Series the ability to deliver more powerful sounds and richer bass to provide the best audio experience in the mainstream notebook class.
Smartphone-like responsiveness with instant on
Only ASUS notebooks offer you true 2-second instant on resume from sleep or hibernate, cutting out long reboot times and putting you back to your enjoyment right where you left off. Thanks to ASUS Super Hybrid Engine II technology, you also get up to 13 days of standby, with auto data backup should battery charge drop to 5% or less.
*Actual S56 standby time may vary due to specific component performance, connected devices, and environmental differentiation.
User-centric innovations
The large Smart Gesture touchpad enables always fingertip-natural computing, and the back-assembled chiclet keyboard assures extra-solid typing for greater comfort.
Reliable Performance
Windows 8 or other editions available, The ASUS S56CB features up to 3rd generation Intel® Core™ i7 processors with Ivy Bridge technology and NVIDIA® GT 635 series discrete graphics, so you're always in charge of smooth power for daily computing. -
Short summary description ASUS S56CB-XX039H laptop Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel
:
ASUS S56CB-XX039H, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
-
Long summary description ASUS S56CB-XX039H laptop Intel® Core™ i5 i5-3317U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel
:
ASUS S56CB-XX039H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel
Design | |
---|---|
Product type | Laptop |
Product colour | Black, Stainless steel |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 39.6 cm (15.6") |
Display resolution | 1366 x 768 pixels |
Touchscreen | |
HD type | HD |
LED backlight | |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 3rd gen Intel® Core™ i5 |
Processor model | i5-3317U |
Processor cores | 2 |
Processor threads | 4 |
Processor boost frequency | 2.6 GHz |
Processor frequency | 1.7 GHz |
System bus rate | 5 GT/s |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
Processor socket | BGA 1023 |
Processor lithography | 22 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core i5-3300 Mobile series |
Processor codename | Ivy Bridge |
Bus type | DMI |
FSB Parity | |
Stepping | L1 |
Thermal Design Power (TDP) | 17 W |
Tjunction | 105 °C |
Maximum number of PCI Express lanes | 16 |
PCI Express slots version | 2.0 |
PCI Express configurations | 1x16, 2x8, 1x8+2x4 |
CPU multiplier (bus/core ratio) | 17 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR3-SDRAM |
Memory clock speed | 1600 MHz |
Memory form factor | SO-DIMM |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 8 GB |
Storage | |
---|---|
Total storage capacity | 750 GB |
Storage media | HDD+SSD |
Number of HDDs installed | 1 |
HDD capacity | 750 GB |
HDD interface | SATA |
HDD speed | 5400 RPM |
HDD size | 2.5" |
Number of SSDs installed | 1 |
SSD capacity | 24 GB |
Optical drive type | DVD Super Multi |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete graphics card model | NVIDIA® GeForce® GT 740M |
Discrete graphics card memory | 2 GB |
Discrete graphics memory type | GDDR3 |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 4000 |
On-board graphics card base frequency | 350 MHz |
On-board graphics card dynamic frequency (max) | 1050 MHz |
On-board graphics card ID | 0x166 |
Audio | |
---|---|
Audio system | SonicMaster Lite |
Built-in microphone |
Camera | |
---|---|
Front camera |
Network | |
---|---|
Wi-Fi | |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
Bluetooth version | 4.0 |
Data network | Not supported |
Cabling technology | 10/100/1000Base-T(X) |
4G WiMAX |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 1 |
Ethernet LAN (RJ-45) ports | 1 |
HDMI ports quantity | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
S/PDIF out port | |
Microphone in | |
Combo headphone/mic port |
Ports & interfaces | |
---|---|
Docking connector | |
Charging port type | DC-in jack |
ExpressCard slot | |
CardBus PCMCIA slot type | |
SmartCard slot |
Performance | |
---|---|
Motherboard chipset | Intel HM76 Express |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Full-size keyboard | |
Windows keys |
Software | |
---|---|
Operating system architecture | 64-bit |
Drivers included | |
Operating system installed | Windows 8 |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | 2.0 |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® Smart Cache | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Secure Key | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 31.0 x 24.0 mm |
Supported instruction sets | AVX |
Processor code | SR0N8 |
CPU configuration (max) | 1 |
Embedded options available | |
Graphics & IMC lithography | 22 nm |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Secure Key Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 65707 |
Conflict-Free processor | |
Integrated 4G WiMAX |
Battery | |
---|---|
Number of battery cells | 4 |
Battery capacity | 2950 mAh |
Battery capacity | 44 Wh |
Power | |
---|---|
AC adapter power | 65 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 3.42 A |
AC adapter output voltage | 19 V |
Security | |
---|---|
Cable lock slot |
Weight & dimensions | |
---|---|
Width | 380 mm |
Depth | 266 mm |
Height | 21 mm |
Weight | 2.3 kg |
Packaging content | |
---|---|
Mouse included | |
Bag included |
Other features | |
---|---|
3D |