- Brand : WMF
- Product name : Kult Pro
- Product code : 04.1608.0071
- GTIN (EAN/UPC) : 4211129067805
- Category : Blenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 30599
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name WMF Kult Pro 1.8 L Tabletop blender 1200 W Grey
:
Kult Pro - 1200 W, 1.8 l, 220 - 240 V, 50/60 Hz
-
WMF Kult Pro 1.8 L Tabletop blender 1200 W Grey
:
- stainless steel body NEW
- 1,200 watts power consumption
- Capacity: 1.8 litres
- High-quality stainless steel 4-winged blade
- Removable glass jug with a convenient handle and
- pouring spout
- Lid with refill opening
- Powerful motor with variable speed settings
- Extra programs: Smoothie, Ice Crush and Interval
- Illuminated control panel
- Safety switch: Mixer works only with fitted glass jug
- Non-slip installation provides for superb stability -
Short summary description WMF Kult Pro 1.8 L Tabletop blender 1200 W Grey
:
WMF Kult Pro, Tabletop blender, 1.8 L, Ice crushing, 1200 W, Grey
-
Long summary description WMF Kult Pro 1.8 L Tabletop blender 1200 W Grey
:
WMF Kult Pro. Bowl capacity: 1.8 L. Type: Tabletop blender, Product colour: Grey. Blending bowl material: Glass. Power: 1200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz
Performance | |
---|---|
Bowl capacity | 1.8 L |
Pulse function | |
Ice crushing |
Design | |
---|---|
Removable bowl | |
Type | Tabletop blender |
Product colour | Grey |
Design | |
---|---|
Non-slip feet |
Material | |
---|---|
Blending bowl material | Glass |
Power | |
---|---|
Power | 1200 W |
AC input voltage | 220 - 240 V |
AC input frequency | 50 - 60 Hz |