Yarvik Xenta 7 3G 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black

  • Brand : Yarvik
  • Product family : Xenta
  • Product name : 7
  • Product code : TAB07-201-3G
  • GTIN (EAN/UPC) : 8717534018877
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15733
  • Info modified on : 22 Jan 2024 09:45:07
  • Long product name Yarvik Xenta 7 3G 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    7" (1024 x 600), 512MB RAM, 4GB Flash, Cortex A5 Dual-Core (1GHz), 802.11b/g/n, MicroSD, MicroUSB, 3000 mAh, Android 4.0.4 (Jelly Bean), 284 g, Black

  • Short summary description Yarvik Xenta 7 3G 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Xenta 7, 17.8 cm (7"), 1024 x 600 pixels, 4 GB, 0.5 GB, Android, Black

  • Long summary description Yarvik Xenta 7 3G 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Xenta 7. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 4 GB. Processor frequency: 1 GHz. Internal memory: 0.5 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 284 g. Operating system installed: Android. Product colour: Black

Reviews
Updated:
2014-05-17 03:25:44
Average rating:69
Uk has collected 4 expert reviews for Yarvik Xenta 7 3G 4 GB 17.8 cm (7") 0.5 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.