- Brand : Epson
- Product name : Cartucho tóner negro
- Product code : 0010343607514
- Category : Toner Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 16072
- Info modified on : 04 Apr 2019 09:27:01
-
Short summary description Epson Cartucho tóner negro toner cartridge Original Black
:
Epson Cartucho tóner negro, Black
-
Long summary description Epson Cartucho tóner negro toner cartridge Original Black
:
Epson Cartucho tóner negro. Printing colours: Black
Embed the product datasheet into your content
Features | |
---|---|
Type | Original |
Printing colours | Black |
Weight & dimensions | |
---|---|
Weight | 480 g |
Weight & dimensions | |
---|---|
Dimensions (WxDxH) | 393 x 81 x 84 mm |
Other features | |
---|---|
Colour | |
Print technology | Laser printing |