- Brand : Epson
- Product name : Tóner negro
- Product code : 0010343604568
- Category : Toner Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 9908
- Info modified on : 04 Apr 2019 09:27:02
-
Short summary description Epson Tóner negro toner cartridge Original Black
:
Epson Tóner negro, Black
-
Long summary description Epson Tóner negro toner cartridge Original Black
:
Epson Tóner negro. Printing colours: Black
Embed the product datasheet into your content
Features | |
---|---|
Type | Original |
Printing colours | Black |
Weight & dimensions | |
---|---|
Weight | 730 g |
Weight & dimensions | |
---|---|
Dimensions (WxDxH) | 350 x 120 x 169 mm |
Other features | |
---|---|
Colour | |
Print technology | Laser printing |