Onyx 1921 Intel Atom® D525 48.3 cm (19") 1280 x 1024 pixels All-in-One PC 2 GB DDR3-SDRAM White

  • Brand : Onyx
  • Product name : 1921
  • Product code : ONYX-1921DT-A4-1020
  • Category : All-in-One PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8394
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Onyx 1921 Intel Atom® D525 48.3 cm (19") 1280 x 1024 pixels All-in-One PC 2 GB DDR3-SDRAM White :

    19" LCD, 1280x1024, ICH8M, Intel Atom D525, DDR3 2GB, SATA, USB 2.0, Gigabit Ethernet, 6.5kg, white

  • Short summary description Onyx 1921 Intel Atom® D525 48.3 cm (19") 1280 x 1024 pixels All-in-One PC 2 GB DDR3-SDRAM White :

    Onyx 1921, 48.3 cm (19"), Intel Atom®, 1.8 GHz, 2 GB, DDR3-SDRAM, White

  • Long summary description Onyx 1921 Intel Atom® D525 48.3 cm (19") 1280 x 1024 pixels All-in-One PC 2 GB DDR3-SDRAM White :

    Onyx 1921. Product type: All-in-One PC. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Product colour: White