Onyx 2121 Intel Atom® D525 55.9 cm (22") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM White

  • Brand : Onyx
  • Product name : 2121
  • Product code : ONYX-2121DT-A1-1010
  • Category : All-in-One PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8485
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Onyx 2121 Intel Atom® D525 55.9 cm (22") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM White :

    22", 1366x768, 16:9, Intel Atom D525, DDR3 2GB, SATA, USB 2.0, Gigabit Ethernet, 6.4kg, white

  • Short summary description Onyx 2121 Intel Atom® D525 55.9 cm (22") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM White :

    Onyx 2121, 55.9 cm (22"), Intel Atom®, 1.8 GHz, 2 GB, DDR3-SDRAM, White

  • Long summary description Onyx 2121 Intel Atom® D525 55.9 cm (22") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM White :

    Onyx 2121. Product type: All-in-One PC. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Product colour: White