- Brand : Onyx
- Product name : ZEUS-197ET-A2-1010
- Product code : ZEUS-197ET-A2-1010
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 15898
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Onyx ZEUS-197ET-A2-1010 All-in-One PC/workstation Intel® Core™ i3 i3-3217UE 48.3 cm (19") 1280 x 1024 pixels Touchscreen 4 GB DDR3-SDRAM HDD White
:
Intel Core i3-3217UE (4M Cache, 1.60 GHz), 4GB DDR3, 19" 1280 x 1024 1000:1 Multi-Touch, Gigabit Ethernet, USB 3.0, 7500g, White
-
Short summary description Onyx ZEUS-197ET-A2-1010 All-in-One PC/workstation Intel® Core™ i3 i3-3217UE 48.3 cm (19") 1280 x 1024 pixels Touchscreen 4 GB DDR3-SDRAM HDD White
:
Onyx ZEUS-197ET-A2-1010, 48.3 cm (19"), Touchscreen, Intel® Core™ i3, 4 GB, DDR3-SDRAM, White
-
Long summary description Onyx ZEUS-197ET-A2-1010 All-in-One PC/workstation Intel® Core™ i3 i3-3217UE 48.3 cm (19") 1280 x 1024 pixels Touchscreen 4 GB DDR3-SDRAM HDD White
:
Onyx ZEUS-197ET-A2-1010. Product type: All-in-One PC. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Touchscreen, Panel type: TN. Processor family: Intel® Core™ i3, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Product colour: White