- Brand : Onyx
- Product name : 1922
- Product code : TF-ONYX-1922SDT-A1-1011
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 6404
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Onyx 1922 Intel® Core™2 Duo U7500 48.3 cm (19") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White
:
19" LCD, 1280x1024, Touch Screen, Intel 945 GME + ICH7M, Intel Core 2 Duo U7500, DDR3 2GB, SATA, USB 2.0, Gigabit Ethernet, 6.5kg, white
-
Short summary description Onyx 1922 Intel® Core™2 Duo U7500 48.3 cm (19") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White
:
Onyx 1922, 48.3 cm (19"), Touchscreen, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, White
-
Long summary description Onyx 1922 Intel® Core™2 Duo U7500 48.3 cm (19") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM White
:
Onyx 1922. Product type: All-in-One PC. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 1.06 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Product colour: White