- Brand : Clarion
- Product name : FZ502E
- Product code : FZ 502E
- Category : Car Media Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 18010
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Clarion FZ502E Black Bluetooth
:
FZ502E, USB/MP3/WMA, Bluetooth
-
Short summary description Clarion FZ502E Black Bluetooth
:
Clarion FZ502E, Black, LCD, 2 lines, 2.0+EDR, A2DP, AVRCP, HFP, HSP, PBAP, FM, LW, MW
-
Long summary description Clarion FZ502E Black Bluetooth
:
Clarion FZ502E. Product colour: Black. Display type: LCD, Display number of lines: 2 lines. Bluetooth version: 2.0+EDR, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, PBAP. Supported radio bands: FM, LW, MW, FM band range: 87.5 - 108 MHz, LW band range: 153 - 279 kHz. Dimensions (WxDxH): 188 x 190 x 58 mm, Weight: 880 g