- Brand : Raptor Gaming
- Product name : Gaming Mouse M3 Platinum
- Product code : 635
- Category : Mice
- Data-sheet quality : created/standardized by Icecat
- Product views : 15149
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Raptor Gaming Gaming M3 Platinum mouse USB Type-A Laser 800 DPI
:
Gaming Mouse M3 Platinum
-
Short summary description Raptor Gaming Gaming M3 Platinum mouse USB Type-A Laser 800 DPI
:
Raptor Gaming Gaming Mouse M3 Platinum, Laser, USB Type-A, 800 DPI
-
Long summary description Raptor Gaming Gaming M3 Platinum mouse USB Type-A Laser 800 DPI
:
Raptor Gaming Gaming Mouse M3 Platinum. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 6
Uk has collected 15 expert reviews for Raptor Gaming Gaming M3 Platinum mouse USB Type-A Laser 800 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
The matt body is a nice touch – even after long and sweaty nights on the front lines against the Covenant or the Helghast – it stays firmly in your grip as you leap into the mêlée and generally endure. Not the easiest bit of kit to get hold of in the UK, but worth the effort just so you can say your mouse is called a Raptor.
custompc.co.uk
Updated:
2011-09-23 17:44:57
2011-09-23 17:44:57
Average rating:83
The Raptor Gaming M3 Platinum is very expensive but its comfortable to use and has a plethora of customisation options. The adjustable weights, dictating where the cord exits the mouse, wrist-rest and adjustable sliding ability might be useful if you...
verdisreviews.com
Updated:
2011-09-23 17:44:49
2011-09-23 17:44:49
Average rating:90
Gaming mice have developed in recent times into a whole new sort of rodent combining adjustable DPIs, moulded finger placements, cable-routing and much more. The latest product up for review is the Raptor M3 Platinum which will hope to raise Raptor’s p...
Gaming Mice – the most important tool for a professional gamer. I'd even argue that a good mouse is more important than having the fastest GPU out there. Because at the end of the day, when you're fighting for that top position in the leaderboard, it come...