- Brand : Onyx
- Product name : 175D
- Product code : TF-ONYX-175DTT-U1-1010
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 8678
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Onyx 175D Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC DDR2-SDRAM Blue, White
:
17" LCD, 1280x1024, 5:4, Touch Screen, Intel 945GME, Intel Core 2 Duo U7500, DDRII, SATA, USB 2.0, Gigabit Ethernet, white/blue, 8.3kg
-
Short summary description Onyx 175D Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC DDR2-SDRAM Blue, White
:
Onyx 175D, 43.2 cm (17"), Touchscreen, Intel® Core™2 Duo, 1.06 GHz, DDR2-SDRAM, Blue, White
-
Long summary description Onyx 175D Intel® Core™2 Duo U7500 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC DDR2-SDRAM Blue, White
:
Onyx 175D. Product type: All-in-One PC. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 1.06 GHz. Internal memory type: DDR2-SDRAM. Product colour: Blue, White