- Brand : Onyx
- Product name : ZEUS-227ET-A2-1010
- Product code : ZEUS-227ET-A2-1010
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 17144
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Onyx ZEUS-227ET-A2-1010 All-in-One PC/workstation Intel® Core™ i7 i7-3555LE 55.9 cm (22") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM White
:
Intel Core i7-3555LE (4M Cache, 2.5GHz), 4GB DDR3, 22" 1920 x 1080 250 cd/m², Gigabit Ethernet, Intel HD Graphics 4000, USB 3.0, 8500g, White
-
Short summary description Onyx ZEUS-227ET-A2-1010 All-in-One PC/workstation Intel® Core™ i7 i7-3555LE 55.9 cm (22") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM White
:
Onyx ZEUS-227ET-A2-1010, 55.9 cm (22"), Full HD, Touchscreen, Intel® Core™ i7, 4 GB, White
-
Long summary description Onyx ZEUS-227ET-A2-1010 All-in-One PC/workstation Intel® Core™ i7 i7-3555LE 55.9 cm (22") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM White
:
Onyx ZEUS-227ET-A2-1010. Product type: All-in-One PC. Display diagonal: 55.9 cm (22"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000. Product colour: White