- Brand : Onyx
- Product name : ZEUS-247HT-A3-1010
- Product code : ZEUS-247HT-A3-1010
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 10116
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Onyx ZEUS-247HT-A3-1010 All-in-One PC/workstation Intel® Core™ i3 i3-3120ME 61 cm (24") 1920 x 1200 pixels Touchscreen 4 GB DDR3-SDRAM White
:
Intel Core i3-3120ME (3M Cache, 2.40 GHz), 4GB DDR3, 24" 1920 x 1200 300 cd/m², Intel HD Graphics 4000, Gigabit Ethernet, USB 3.0, 9700g, White
-
Short summary description Onyx ZEUS-247HT-A3-1010 All-in-One PC/workstation Intel® Core™ i3 i3-3120ME 61 cm (24") 1920 x 1200 pixels Touchscreen 4 GB DDR3-SDRAM White
:
Onyx ZEUS-247HT-A3-1010, 61 cm (24"), Full HD, Touchscreen, Intel® Core™ i3, 4 GB, White
-
Long summary description Onyx ZEUS-247HT-A3-1010 All-in-One PC/workstation Intel® Core™ i3 i3-3120ME 61 cm (24") 1920 x 1200 pixels Touchscreen 4 GB DDR3-SDRAM White
:
Onyx ZEUS-247HT-A3-1010. Product type: All-in-One PC. Display diagonal: 61 cm (24"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000. Product colour: White