Onyx 247S Intel® Core™ i3 i3-3217UE 61 cm (24") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM White

  • Brand : Onyx
  • Product name : 247S
  • Product code : ZEUS-247ST-A4-1010
  • Category : All-in-One PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8285
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Onyx 247S Intel® Core™ i3 i3-3217UE 61 cm (24") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM White :

    24" LCD, 1920x1080, 16:9, DICOM, Intel QM77, Intel Core i3-3217UE, DDR3 4GB, SATA, USB 3.0, Gigabit Ethernet, 9.7kg, white

  • Short summary description Onyx 247S Intel® Core™ i3 i3-3217UE 61 cm (24") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM White :

    Onyx 247S, 61 cm (24"), Full HD, Touchscreen, Intel® Core™ i3, 4 GB, White

  • Long summary description Onyx 247S Intel® Core™ i3 i3-3217UE 61 cm (24") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM White :

    Onyx 247S. Product type: All-in-One PC. Display diagonal: 61 cm (24"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4000. Product colour: White