- Brand : Onyx
- Product name : 2122G
- Product code : ONYX-2122GS-A1-1110
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 14250
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Onyx 2122G Intel® Core™2 Duo SL9400 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM White
:
Intel Core 2 Duo SL9400 (6M Cache, 1.86 GHz, 1066 MHz FSB), 4GB DDR3, 21.5" 1920 x 1080 300 cd/m², Gigabit Ethernet, 6900g, White
-
Short summary description Onyx 2122G Intel® Core™2 Duo SL9400 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM White
:
Onyx 2122G, 54.6 cm (21.5"), Full HD, Touchscreen, Intel® Core™2 Duo, 4 GB, White
-
Long summary description Onyx 2122G Intel® Core™2 Duo SL9400 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM White
:
Onyx 2122G. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 1.86 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Product colour: White